Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$263.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$263.57
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3.5 |
---|---|
Meter Function | DC Voltage |
Meter Range | 4mA to 20mA |
Digit Height | 0.56" |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Dc Voltmeter, 0.2/2/20/200V, Isolated24V | Newark Electronics |
Where can I find additional details, specifications and documents for a BN-35CL?
Additional datasheets, footprints and schematics for BN-35CL are listed on our Part Details page. You can also find images and similar parts to BN-35CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BN-35CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BN-35CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BN-35CL fall under?
The BN-35CL is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to BN-35CL when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BN-35CL you can contact the distributor directly for product support, shipping queries etc.
Is the BN-35CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BN-35CL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BN-35CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BN-35CL often in real-time on the comparison pages.
What if I can't find stock of BN-35CL?
You can fill out our help required form which you can use to request a quote for BN-35CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.