BMXCPS2010 Industrial Automation & Control Gear by Schneider Electric

POWER SUPPLY MODULE 24VDC 16.8W

Status: Unknown
Series: Modicon M340 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$299.02

Distributor Stock
Logo for RS
RS
from US$299.02
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$621.38
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$621.38
-
Buy Now
Logo for Distrelec
Distrelec
from US$406.11
-
Buy Now
Logo for Farnell
Farnell
from US$361.39
-
Buy Now

Specifications

Current Rating 1A
Product Range Modicon M340 Series

Alternative Descriptions

PSU, 16 Watts 24 Vdc Isolated | RS
Electric PLC Power Supply Modicon M340 SER Modicon M340,24Vdc,24Vdc 2.5A 16.8W | Schneider Electric BMXCPS2010 | RS Americas
Power Supply Module, 24Vdc, 16.8W | Newark Electronics
Schneider Electric Power Supply Module for PLCs, 24V | Distrelec
POWER SUPPLY MODULE, 24VDC, 16.8W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BMXCPS2010?

Additional datasheets, footprints and schematics for BMXCPS2010 are listed on our Part Details page. You can also find images and similar parts to BMXCPS2010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BMXCPS2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMXCPS2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BMXCPS2010 fall under?

The BMXCPS2010 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to BMXCPS2010 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BMXCPS2010 you can contact the distributor directly for product support, shipping queries etc.

Is the BMXCPS2010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BMXCPS2010 have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for BMXCPS2010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BMXCPS2010 often in real-time on the comparison pages.

What if I can't find stock of BMXCPS2010?

You can fill out our help required form which you can use to request a quote for BMXCPS2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay