Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -50°C |
Sensing Temperature Max | +250°C |
Sensor Body Material | Stainless Steel |
Lead Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensing Range | -50°C to +250°C |
Thermocouple, Type K, -50 To 250Deg C | Newark Electronics |
MAGNET, T/C, K, 2M + PLUG, 3KG PULL | element14 |
Where can I find additional details, specifications and documents for a BMS-K-2-C70-MP-25.4?
Additional datasheets, footprints and schematics for BMS-K-2-C70-MP-25.4 are listed on our Part Details page. You can also find images and similar parts to BMS-K-2-C70-MP-25.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMS-K-2-C70-MP-25.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMS-K-2-C70-MP-25.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMS-K-2-C70-MP-25.4 fall under?
The BMS-K-2-C70-MP-25.4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BMS-K-2-C70-MP-25.4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMS-K-2-C70-MP-25.4 you can contact the distributor directly for product support, shipping queries etc.
Is the BMS-K-2-C70-MP-25.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMS-K-2-C70-MP-25.4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BMS-K-2-C70-MP-25.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMS-K-2-C70-MP-25.4 often in real-time on the comparison pages.
What if I can't find stock of BMS-K-2-C70-MP-25.4?
You can fill out our help required form which you can use to request a quote for BMS-K-2-C70-MP-25.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.