Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$649.99
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Supply Voltage VAC | - |
Languages | English Spanish French German Dutch Italian Portuguese Swedish |
Label Electrical Starter Kit, Thermal Transfer | Newark Electronics |
LABEL ELECTRICAL STARTER KIT, THERMAL TRANSFER | element14 |
Label Printer Electrical Starter Kit, 300 dpi, Thermal Transfer, 2200 mAh | Brady BMP51-KIT-EL | RS Americas |
BMP51 ELECTRICAL STARTER KIT | Future Electronics |
Label Maker Starter Kit, 1.500 in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Where can I find additional details, specifications and documents for a BMP51-KIT-EL?
Additional datasheets, footprints and schematics for BMP51-KIT-EL are listed on our Part Details page. You can also find images and similar parts to BMP51-KIT-EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMP51-KIT-EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMP51-KIT-EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMP51-KIT-EL fall under?
The BMP51-KIT-EL is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to BMP51-KIT-EL when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMP51-KIT-EL you can contact the distributor directly for product support, shipping queries etc.
Is the BMP51-KIT-EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMP51-KIT-EL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for BMP51-KIT-EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMP51-KIT-EL often in real-time on the comparison pages.
What if I can't find stock of BMP51-KIT-EL?
You can fill out our help required form which you can use to request a quote for BMP51-KIT-EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.