Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$399.00
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Supply Voltage VAC | - |
Languages | English Spanish French German Dutch Italian Portuguese Swedish |
Print Speed | 1"/s |
BMP51 LABEL PRINTER W/ACCESSORIES, THERMAL TRANSFER | element14 |
Bmp51 Label Printer W/Accessories, Thermal Transfer | Newark Electronics |
Thermal Transfer, Label Printer, with Li-Ion Battery, Single Color, BMP51 Series | Brady BMP51 | RS Americas |
Label Printer with Li-Ion Battery | Future Electronics |
Label Maker Kit, 1.500 in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BMP51?
Additional datasheets, footprints and schematics for BMP51 are listed on our Part Details page. You can also find images and similar parts to BMP51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMP51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMP51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMP51 fall under?
The BMP51 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to BMP51 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMP51 you can contact the distributor directly for product support, shipping queries etc.
Is the BMP51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMP51 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for BMP51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMP51 often in real-time on the comparison pages.
What if I can't find stock of BMP51?
You can fill out our help required form which you can use to request a quote for BMP51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.