Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hard Case |
---|---|
For Use With | BMP21 BMP21-PLUS and BMP21-LAB Printer |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
HARD CASE, PRINTER | element14 |
Hard Case, Printer | Newark Electronics |
Carrying Case, 4.5 in. H x 11.5 in. W x 14.0 in. D | Carlton-Bates |
Where can I find additional details, specifications and documents for a BMP21-PLUS-HC?
Additional datasheets, footprints and schematics for BMP21-PLUS-HC are listed on our Part Details page. You can also find images and similar parts to BMP21-PLUS-HC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMP21-PLUS-HC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMP21-PLUS-HC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMP21-PLUS-HC fall under?
The BMP21-PLUS-HC is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to BMP21-PLUS-HC when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMP21-PLUS-HC you can contact the distributor directly for product support, shipping queries etc.
Is the BMP21-PLUS-HC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMP21-PLUS-HC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for BMP21-PLUS-HC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMP21-PLUS-HC often in real-time on the comparison pages.
What if I can't find stock of BMP21-PLUS-HC?
You can fill out our help required form which you can use to request a quote for BMP21-PLUS-HC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.