Status: | Unknown |
---|---|
Series: | ZM Series |
RoHS: | Unknown |
Product Range | ZM Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 30AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST ZM Series Housing Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 0.7A |
Gender | Plug |
Wire Size | 28AWG |
CRIMP TERMINAL, MALE, ZMR, 30-28AWG | element14 |
Contact, Pin, 30-28Awg, Crimp | Newark Electronics |
Detachable connection of cable to cable. For small cross-sectional areas and miniature design. The catch bar casing allows an audible click when plugging in. | Conrad |
Where can I find additional details, specifications and documents for a BMM-003T-P0.5?
Additional datasheets, footprints and schematics for BMM-003T-P0.5 are listed on our Part Details page. You can also find images and similar parts to BMM-003T-P0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BMM-003T-P0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BMM-003T-P0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BMM-003T-P0.5 fall under?
The BMM-003T-P0.5 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to BMM-003T-P0.5 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BMM-003T-P0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the BMM-003T-P0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BMM-003T-P0.5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Conrad have stock available or on a lead time for BMM-003T-P0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BMM-003T-P0.5 often in real-time on the comparison pages.
What if I can't find stock of BMM-003T-P0.5?
You can fill out our help required form which you can use to request a quote for BMM-003T-P0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.