Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Grey |
---|---|
Weight | 4.15kg |
Termination Stud Thread | M12 |
Shed Inside Diameter | 107mm, 4.2in |
Height | 383mm |
Creepage Distance | 1125mm, 44.3in |
Shed Outside Diameter | 137mm |
Voltage Rating (Ur) | 30kV |
Voltage Rating (Uc) | 30kV |
Impulse Voltage 1.2/50µs (Positive) | 228kV |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 80.8kV |
Continuous Operating Voltage (Uc) | 24kV |
Discharge Current (Nominal) | 10kA |
Short Circuit Current | 40kA |
Residual Voltage (Nominal Current) | 77.8kV |
Flashover Voltage | 110kV |
BIL Rating | 228kV |
Cantilever Strength -SSL | 350kN |
Application Type | Distribution |
Free of Lead, Cadmium, Heavy Metals | Yes |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Technology | Cage |
Surge Arrester Class | 2 |
Product Family | OCP2 |
Shed Profile | Alternating |
Power Frequency Withstand (Wet) | 110kV |
Where can I find additional details, specifications and documents for a BM8383-000?
Additional datasheets, footprints and schematics for BM8383-000 are listed on our Part Details page. You can also find images and similar parts to BM8383-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM8383-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM8383-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM8383-000 fall under?
The BM8383-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to BM8383-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM8383-000 you can contact the distributor directly for product support, shipping queries etc.
Is the BM8383-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM8383-000 have stock available?
There is no stock from authorised distributors for BM8383-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM8383-000 often in real-time on the comparison pages.
What if I can't find stock of BM8383-000?
You can fill out our help required form which you can use to request a quote for BM8383-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.