BM70BLES1FC2-0B04AA Part Information

Details for BM70BLES1FC2-0B04AA by Microchip Technology

BM70

Part Downloads

Part Features

  • Bluetooth ® Smart 4.2 BLE compliant
  • 1.9V~3.6V operating range
  • UART interface
  • 3 x PWM supported
  • Main Crystal : 32MHz
  • Temperature sensor supported
  • 12 bits ADC supported for 8CH input ports and battery voltage detection
  • Wake up by any GPIO
  • Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
  • RSSI Monitor RF/Analog Features
  • ISM Band 2.402 to 2.480 GHz operation
  • Channels 0-39
  • Rx Sensitivity: -90 dBm@ BLE, in typical
  • Tx Power: +2 dBm
  • RSSI monitor Antenna
  • Ceramic Chip Antenna (BM70BLES1FC2)
  • External Antenna Connection (BM70BLE01FC2) Refer to the table below to determine the correct version of software tools to use with the applicable module part number: Module Part Number Temperature Range Firmware Version Tools Version BM70 BM70BLE01FC2-0002AA BM70BLES1FC2-0002AA  -20C to + 70C 1.03 Firmware & Software v1.03 BM70 BM70BLE01FC2-0B03AA BM70BLES1FC2-0B03AA  -40C to + 85C 1.06 Firmware & Software v1.06_0Bxx

Part Specifications

Type Module
Bluetooth Version 5.0
Bluetooth Low-Energy Yes
On Board Antenna Yes
On Board Shield Yes
Unshielded Option Available Yes
BT SIG Certified Yes
FCC Certified Yes
Host Interface UART
PWM 3
ADC Channels 8
Security AES128
Temp Sensor Yes
RSSI Yes
Rx Sensitivity -90 dBM
Tx Power +2
GPIO 18
Memory Type Flash
Pin Count 33
Package Type Surface mount module
Package Size 22 x 12 x 2.4 mm
Temp Range Min -40C
Temp Range Max +85C
Operation Voltage Min 1.9V
Operation Voltage Max 3.6V
Temperature Range -40C to +85C

Alternative Part Descriptions

  • BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:-; Bluetooth Class:-; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
  • Bluetooth Low Energy Module 1.9V to 3.6V 33-Pin SMD Module | Avnet America
  • BLUETOOTH DATA MODULE. 30LD MODULE 12x15mm PKG WIDTH | Microchip Technology Inc
  • Bluetooth Low Energy Module 1.9V to 3.6V 33-Pin SMD Module | Avnet Europe
  • BLUETOOTH MODULE | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM70BLES1FC2-0B04AA?

Additional datasheets, footprints and schematics for BM70BLES1FC2-0B04AA are listed in our Part Details tab. You can also find the BM70BLES1FC2-0B04AA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM70BLES1FC2-0B04AA in the Pricing & Inventory tab next to part details. You can view BM70BLES1FC2-0B04AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM70BLES1FC2-0B04AA fall under?

The BM70BLES1FC2-0B04AA is listed under BM70.

Can I view similar or alternative parts?

You can view similar parts to BM70BLES1FC2-0B04AA when available in the BM70 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM70BLES1FC2-0B04AA you can contact the distributor directly for product support, shipping queries etc.

Is the BM70BLES1FC2-0B04AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM70BLES1FC2-0B04AA have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology Inc, Avnet Europe and Richardson RFPD have stock available or on a lead time for BM70BLES1FC2-0B04AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM70BLES1FC2-0B04AA often in real-time on the comparison pages.

What if I can't find stock of BM70BLES1FC2-0B04AA?

You can fill out our help required form which you can use to request a quote for BM70BLES1FC2-0B04AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BM70BLES1FC2-0B04AA

Loading...
Loading Results for BM70BLES1FC2-0B04AA
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us