BM70BLE01FC2-0B03AA More Semiconductors - ICs by Microchip Technology

Bluetooth Low-Energy Module


The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications.  It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products.  Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. 

The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna.  Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement.  Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.

The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Looking for a chip level solution?  Check out the IC solution here IS1870

Firmware Release Summary, see Software Release Notes for details:

BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability.

BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.

BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes. 

BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release.

Where to Buy

Prices starting from US$5.50

Distributor Stock
Logo for Newark
Newark
from US$6.75
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$5.50
816
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.17
-
Buy Now

Features

Bluetooth 5 Certified
Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China
Mobile Application supported in Microchip Bluetooth Data (MBD)
Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA)
Supports LE Secure Connections levels 1-3
UART interface
3 x PWM supported
Main Crystal : 32MHz
Temperature sensor supported
12 bits ADC supported for 8CH input ports and battery voltage detection
Wake up by any GPIO
Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
RSSI Monitor
ISM Band 2.402 to 2.480 GHz operation
Channels 0-39
Rx Sensitivity: -90 dBm@ BLE, in typical
Tx Power: +2 dBm
RSSI monitor
Ceramic Chip Antenna (BM70BLES1FC2)
External Antenna Connection (BM70BLE01FC2)

Specifications

Bluetooth Classic-Data/SPP No
Bluetooth Classic-Audio No
Bluetooth Low-Energy Yes
On Board Antenna Yes
On Board Shield Yes
BT SIG Certified Yes
FCC Certified Yes
Unshielded Option Available Yes
Host Interface UART
ASCII Interface No
Audio Channels No
Analog Audio Out No
Digital Audio Out No
MIC-in 0
Line-in No
SPI No
PWM 3
ADC Channels 8
Security AES128
Temp Sensor Yes
RSSI Yes
Rx Sensitivity -90 dBM
Memory Type Flash
Tx Power +2
GPIO 18
Pin Count 33
Package Type Surface mount module
Package Size 22 x 12 x 2.4 mm
Temp Range Min -40C
Temp Range Max +85C
Operation Voltage Min 1.9V
Operation Voltage Max 3.6V
Pins | Packaging 30 | MODULE
Temp Range -40C to +85C
Packing Media Tray (136)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0
Shipping Weight (kg) 1.286765
Lead Count 30
Package Type MODULE
Package Width or Size 12x15mm
Soldering Composition NiAu

Alternative Descriptions

Bluetooth Low Energy Module, Unshielded, No Antenna, 12x15mm, Industrial Temp | Microchip Technology
Bluetooth Ble Module, Unshielded, No Antenna, 12X15Mm, Industrial Temp 30 Module 12X15Mm Tray Rohs Compliant: Yes |Microchip BM70BLE01FC2-0B03AA | Newark Electronics
BLUETOOTH MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM70BLE01FC2-0B03AA?

Additional datasheets, footprints and schematics for BM70BLE01FC2-0B03AA are listed on our Part Details page. You can also find images and similar parts to BM70BLE01FC2-0B03AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM70BLE01FC2-0B03AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM70BLE01FC2-0B03AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM70BLE01FC2-0B03AA fall under?

The BM70BLE01FC2-0B03AA is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to BM70BLE01FC2-0B03AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM70BLE01FC2-0B03AA you can contact the distributor directly for product support, shipping queries etc.

Is the BM70BLE01FC2-0B03AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for BM70BLE01FC2-0B03AA have stock available?

Authorised distributors including Microchip Technology, Newark Electronics and Richardson RFPD have stock available or on a lead time for BM70BLE01FC2-0B03AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM70BLE01FC2-0B03AA often in real-time on the comparison pages.

What if I can't find stock of BM70BLE01FC2-0B03AA?

You can fill out our help required form which you can use to request a quote for BM70BLE01FC2-0B03AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay