Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Fully Certified, Embedded 2.4 GHz Bluetooth® Version 4.2 Module |
Supports Bluetooth BDR/EDR/BLE specification. |
Bluetooth SIG qualified |
Onboard Bluetooth Stack |
Transparent UART mode for seamless serial data over UART interface |
Easy to configure with User Interface (UI) tool, a windows® configuration utility or directly by MCU |
Firmware field upgrades supported |
Supports both digital audio I2S format and analog audio output. |
Compact surface mount module: 32 x 15 x 2.5 mm3 |
Castellated surface mount pads for easy and reliable host PCB mounting |
Environmental friendly, RoHS compliant |
Ideal for Portable Battery Operated Devices |
Internal Battery Regulator Circuitry |
On-board antenna |
Worldwide regulatory certifications planned |
Type | Module |
---|---|
Bluetooth Version | 5.0 |
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
Unshielded Option Available | Yes |
BT SIG Certified | Yes |
Host Interface | UART |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | Yes |
MIC-in | 1 |
Line-in | Yes |
Security | AES128 |
Rx Sensitivity | -91dBm |
GPIO | 15 |
Memory Type | Flash |
Package Type | Surface mount module |
Package Size | 32 x 15 x 2.5 |
Temp Range Min | -20 C |
Temp Range Max | +70 C |
Operation Voltage Min | 3.2 V |
Operation Voltage Max | 4.2 V |
Temperature Range | Various |
Bluetooth Class II 3.2V to 4.2V 3Mbps 48-Pin SMD Module Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a BM63SPKA1MGA-0001AC?
Additional datasheets, footprints and schematics for BM63SPKA1MGA-0001AC are listed on our Part Details page. You can also find images and similar parts to BM63SPKA1MGA-0001AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM63SPKA1MGA-0001AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM63SPKA1MGA-0001AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM63SPKA1MGA-0001AC fall under?
The BM63SPKA1MGA-0001AC is listed under BM63.
Can I view similar or alternative parts?
You can view similar parts to BM63SPKA1MGA-0001AC when available in the BM63 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM63SPKA1MGA-0001AC you can contact the distributor directly for product support, shipping queries etc.
Is the BM63SPKA1MGA-0001AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM63SPKA1MGA-0001AC have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for BM63SPKA1MGA-0001AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM63SPKA1MGA-0001AC often in real-time on the comparison pages.
What if I can't find stock of BM63SPKA1MGA-0001AC?
You can fill out our help required form which you can use to request a quote for BM63SPKA1MGA-0001AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.