Status: | Active |
---|---|
Series: | BM62 |
RoHS: | Compliant |
The BM62 stereo audio module is a fully-certified Bluetooth module for designers who want to add Bluetooth wireless audio and voice applications to their products.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack, integrated antenna, and worldwide radio certifications in a compact surface mount package. This stereo module has integrated Li-Ion charger and contains a digital audio interface. It supports HSP, HFP, SPP, A2DP (Sink) and AVRCP profiles. Both AAC and SBC codecs are supported for A2DP.
BLE supports standard Generic Access Service, Device Information Service and a proprietary service for data communication.
Prices starting from US$9.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.17
|
No stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
126
in stock
|
Buy Now | |
Microchip Technology
from US$9.79
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$12.06
|
-
|
Buy Now | |
Future Electronics
from US$12.28
|
-
|
Buy Now | |
Richardson RFPD
from US$12.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth 5 Certified |
On-board Bluetooth Stack |
Class 2 module with +2 dBm output power |
Transparent UART mode for seamless serial data over UART interface |
Easy to configure with User Interface (UI) tool, a Windows® configuration utility or directly by MCU |
UART firmware upgrade |
Analog audio output |
Compact surface mount module: 29 x 15 x 2.5 mm3 |
Castellated surface mount pads for easy and reliable host PCB mounting |
RoHS compliant |
PCB antenna |
FCC, Canada (IC), European Economic Area (CE), Korea (KCC), Taiwan (NCC), Japan (JRF), and China (SRRC) certified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | Yes |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | No |
Audio Channels | Stereo |
Analog Audio Out | Yes |
Digital Audio Out | No |
MIC-in | 1 |
Line-in | Yes |
SPI | No |
Security | AES128 |
Temp Sensor | No |
Rx Sensitivity | -91dBm |
Memory Type | Flash |
GPIO | 10 |
Pin Count | 37 |
Package Type | Surface mount module |
Package Size | 29 x 15 x 2.5mm |
Temp Range Min | -20 C |
Temp Range Max | +70 C |
Operation Voltage Min | 3.2 V |
Operation Voltage Max | 4.2 V |
Pins | Packaging | 40 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (63) |
Data Sheets |
---|
BM62/BM64 Product Brief |
BM62 / BM64 Datasheet |
Application Notes |
---|
IS206x DSP |
AN2614 - Bluetooth Dual Mode Speaker Audio Application |
AN2432 - IS206X - Introduction to DSP Configuration tool and AEC Tuning Guide Application Note |
Brochures |
---|
Wireless Brochure |
Certifications |
---|
BM62SPKA1MC2 Regulatory Approval Documentation |
BM62SPKS1MC2 Regulatory Approval Documentation |
Release Notes |
---|
BM6x DSPK 2.1.3 Release Notes |
BM64 DSPK v2.1.5 Release Notes |
BM64 DSPK2.1 Release Notes |
Supporting Collateral |
---|
Audio UART Command Set v2.02 |
Audio UART Command Set Summary Table v2.01 |
Wireless Hardware Design Checklist |
User Guides |
---|
BM62 Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5 |
Shipping Weight (kg) | 2.253968 |
Lead Count | 40 |
Package Type | MODULE |
Package Width or Size | 15x29mm |
Soldering Composition | NiAu |
BT 4.2 Stereo Audio with BLE, Flash, Class-2, no shield, built-in antenna | Microchip Technology |
Bluetooth 5 Stereo Audio/Low Energy With Flash, Class-2, No Shield, Pcb Antenna 40 Module 15X29Mm Tray Rohs Compliant: Yes |Microchip BM62SPKA1MC2-0001AA | Newark Electronics |
. | Future Electronics |
BLUETOOTH MODULE | Richardson RFPD |
BLUETOOTH MOD, V5.0/EDR, 2.402-2.48GHZ | Farnell |
Bluetooth Class II 3.3V 3Mbps 40-Pin SMD Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a BM62SPKA1MC2-0001AA?
Additional datasheets, footprints and schematics for BM62SPKA1MC2-0001AA are listed on our Part Details page. You can also find images and similar parts to BM62SPKA1MC2-0001AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM62SPKA1MC2-0001AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM62SPKA1MC2-0001AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM62SPKA1MC2-0001AA fall under?
The BM62SPKA1MC2-0001AA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to BM62SPKA1MC2-0001AA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM62SPKA1MC2-0001AA you can contact the distributor directly for product support, shipping queries etc.
Is the BM62SPKA1MC2-0001AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for BM62SPKA1MC2-0001AA have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for BM62SPKA1MC2-0001AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM62SPKA1MC2-0001AA often in real-time on the comparison pages.
What if I can't find stock of BM62SPKA1MC2-0001AA?
You can fill out our help required form which you can use to request a quote for BM62SPKA1MC2-0001AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.