Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
600V PrestoMOSâ„¢ Built-in |
Output Current 1.5A |
Bootstrap operation by floating high side driver(including diode) |
180° Sinusoidal Commutation Logic |
PWM Control (Upper and lower arm switching) |
Phase control supported from 0° to +40° at 1° intervals |
Rotational Direction Switch |
FG signal output with pulse number switch (4 or 12) |
VREG Output (5V/30mA) |
Protection circuits provided: CL, OCP, TSD, UVLO, MLP and the external fault input |
Fault Output (open drain) |
Type | Driver |
---|---|
Power Supply Voltage (Max.) [V] | 400 |
Vcc (Max.)[V] | 600 |
Iout (Max.)[A] | 1.5 |
Drive Type | 180° sinusoidal |
Speed Control | DC |
Standby mode | - |
FG/AL Signal | FG |
Usage | Air-Conditioner |
Number of phase | Three-phase |
Channel | 1 |
Controller Chip | Sinusoidal |
Package Size [mm] | 22x14.1 (t=2.4) |
Data Sheet |
---|
BM6248FS Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -40 To 125Deg C Rohs Compliant: Yes |Rohm BM6248FS-E2 | Newark Electronics |
3-Phase Brushless Fan Motor 36-Pin SSOP-A54 Emboss T/R | Avnet America |
MOTOR DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BM6248FS-E2?
Additional datasheets, footprints and schematics for BM6248FS-E2 are listed on our Part Details page. You can also find images and similar parts to BM6248FS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM6248FS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM6248FS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM6248FS-E2 fall under?
The BM6248FS-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BM6248FS-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM6248FS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM6248FS-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM6248FS-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BM6248FS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM6248FS-E2 often in real-time on the comparison pages.
What if I can't find stock of BM6248FS-E2?
You can fill out our help required form which you can use to request a quote for BM6248FS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.