Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Supports External Power Transistor (Nch+Nch) |
Built-in Boost Voltage Circuit |
3 Hall Sine Wave 180 degrees Electric Drive |
Automatic Lead Angle Settings |
Speed Control on PWM Input |
Soft Start Function |
Number of Pole Selection |
Current Limit Function |
Built-in Power Save Function |
Direction of Rotation Settings |
Short Break Limitation |
Built-in Several Protection Functions (High-speed rotation protection, low-speed rotation protection, over voltage protection (OVLO), under voltage lock-out (UVLO), thermal shutdown (TSD)) |
Usage | General |
---|---|
Type | Pre-Driver |
Vcc (Max.)[V] | 33 |
Power Supply Voltage (Max.) [V] | 28 |
Power Supply Voltage (Min.) [V] | 8 |
Sensor Type | 3 sensor |
External FET | N+N |
Speed Control Input | PWM |
For Fan Motor | Yes |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x5 (t=1) |
Data Sheet |
---|
BM62300MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Three-Phase Brushless Motor Pre-driver | RS |
3-Phase Brushless Motor Pre-Driver 8V to 28V 32-Pin VQFNV EP Embossed T/R | Avnet America |
MOTOR DRIVER, -25 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BM62300MUV-E2?
Additional datasheets, footprints and schematics for BM62300MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BM62300MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM62300MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM62300MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM62300MUV-E2 fall under?
The BM62300MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BM62300MUV-E2 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM62300MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM62300MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM62300MUV-E2 have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BM62300MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM62300MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BM62300MUV-E2?
You can fill out our help required form which you can use to request a quote for BM62300MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.