Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.43
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,498
in stock
|
Buy Now | |
CoreStaff
from US$1.74
|
100
in stock
|
Buy Now | |
RS
from US$1.79
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$2.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 Qualified(Grade1) |
Providing Galvanic Isolation |
Active Miller Clamping |
Under-Voltage Lockout Function |
UL1577(pending) |
Isolation Voltage[Vrms] | 3750 |
---|---|
Channel | 1 |
Vcc1(Min.)[V] | 4.5 |
Vcc1(Max.)[V] | 5.5 |
Vcc2(Min.)[V] | 9 |
Vcc2(Max.)[V] | 24 |
Iout(Max.)[A] | 4 |
I/O Delay Time(Max.)[ns] | 65 |
Min. Input Pulse Width[ns] | 60 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Switching Controller | No |
Temperature Monitor | No |
Package Size [mm] | 3.5x10.2 (t=1.9) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM61M41RFV-C Data Sheet |
User's Guide |
---|
Gate Driver BM61M41RFV-C Evaluation Board BM61M41RFV-EVK001 |
Gate Driver BM61M41RFV-C Evaluation Board BM61M41RFV-EVK002 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Gate Driver | RS |
Mosfet Driver, -40 To 125Deg C Rohs Compliant: Yes |Rohm BM61M41RFV-CE2 | Newark Electronics |
Gate Drivers Isolation Voltage 3750 Vrms 1ch Gate Driver Providing Galvanic Isol | Future Electronics |
MOSFET Driver, 1 Channel, High Side and Low Side, 4A, 4.5 V to 5.5 V, 55 ns, 10 Pins, SSOP-BW | Avnet America |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BM61M41RFV-CE2?
Additional datasheets, footprints and schematics for BM61M41RFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM61M41RFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM61M41RFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM61M41RFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM61M41RFV-CE2 fall under?
The BM61M41RFV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to BM61M41RFV-CE2 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM61M41RFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM61M41RFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM61M41RFV-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BM61M41RFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM61M41RFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM61M41RFV-CE2?
You can fill out our help required form which you can use to request a quote for BM61M41RFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.