Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified (Grade 1) |
Fault Signal Output Function |
Under Voltage Lockout Protection Function |
Short Circuit Protection Function |
Overcurrent Protection Function |
Overheat Protection Function |
Soft Turn Off Function (Adjustable Turn OFF Time) |
Active Miller Clamping |
Temperature Monitor |
Isolation Voltage[Vrms] | 2500 |
---|---|
Channel | 1 |
Vcc1(Min.)[V] | 4.5 |
Vcc1(Max.)[V] | 5.5 |
Vcc2(Min.)[V] | 14 |
Vcc2(Max.)[V] | 18 |
Iout(Max.)[A] | 4.5 |
I/O Delay Time(Max.)[ns] | 700 |
Min. Input Pulse Width[ns] | 600 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Switching Controller | No |
Temperature Monitor | Yes |
Package Size [mm] | 9.2x10.4 (t=2.4) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM6109FV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
MOSFET DRIVER, -40 TO 125DEG C | Farnell |
Mosfet Driver, -40 To 125Deg C Rohs Compliant: Yes |Rohm BM6109FV-CE2 | Newark Electronics |
Where can I find additional details, specifications and documents for a BM6109FV-CE2?
Additional datasheets, footprints and schematics for BM6109FV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM6109FV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM6109FV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM6109FV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM6109FV-CE2 fall under?
The BM6109FV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to BM6109FV-CE2 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM6109FV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM6109FV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM6109FV-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Newark Electronics have stock available or on a lead time for BM6109FV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM6109FV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM6109FV-CE2?
You can fill out our help required form which you can use to request a quote for BM6109FV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.