Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.02
|
No stock
|
Buy Now |
AEC-Q100 Qualified (Grade 1) |
Fault Signal Output Function |
Under Voltage Lockout Function |
Short Circuit Protection Function |
Temperature Compensation of Short Circuit Detection Voltage |
Fast Turn Off Function for Short Circuit Protection |
Soft Turn Off Function for Short Circuit Protection (Adjustable Turn Off Time) |
Active Miller Clamping |
Temperature Monitor |
Switching Controller |
Gate Resistance Switching Function |
Output State Feedback Function |
Isolation Voltage[Vrms] | 2500 |
---|---|
Channel | 1 |
Vcc1(Min.)[V] | 8 |
Vcc1(Max.)[V] | 24 |
Vcc2(Min.)[V] | 13.5 |
Vcc2(Max.)[V] | 24 |
Iout(Max.)[A] | 9 |
I/O Delay Time(Max.)[ns] | 210 |
Min. Input Pulse Width[ns] | 90 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Switching Controller | Yes |
Temperature Monitor | Yes |
Package Size [mm] | 9.2x10.4 (t=2.4) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM60060FV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
MOSFET DRIVER, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a BM60060FV-CE2?
Additional datasheets, footprints and schematics for BM60060FV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM60060FV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM60060FV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM60060FV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM60060FV-CE2 fall under?
The BM60060FV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to BM60060FV-CE2 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM60060FV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM60060FV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM60060FV-CE2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BM60060FV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM60060FV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM60060FV-CE2?
You can fill out our help required form which you can use to request a quote for BM60060FV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.