Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
Fault Signal Output Function |
Ready Signal Output Function |
Under Voltage Lockout Function |
Desaturation Protection Function |
Soft Turn-Off Function for Desaturation Protection(Adjustable Turn-Off time) |
Thermal Protection Function |
Active Miller Clamping |
Switching Controller Function |
Output State Feedback Function |
UL1577 Recognized: File No. E356010 (pending) |
Isolation Voltage[Vrms] | 2500 |
---|---|
Channel | 1 |
Vcc1(Min.)[V] | 4 |
Vcc1(Max.)[V] | 32 |
Vcc2(Min.)[V] | 10 |
Vcc2(Max.)[V] | 20 |
VEE2[V] | -12 to 0 |
Iout(Max.)[A] | 3 |
I/O Delay Time(Max.)[ns] | 120 |
Min. Input Pulse Width[ns] | 90 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Switching Controller | Yes |
Package Size [mm] | 9.2x10.4 (t=2.4) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BM60052AFV-C Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B | Farnell |
MOSFET and Power Driver 4.5A 1-OUT Hi/Lo Side Non-Inv 28-Pin SSOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BM60052AFV-CE2?
Additional datasheets, footprints and schematics for BM60052AFV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM60052AFV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM60052AFV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM60052AFV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM60052AFV-CE2 fall under?
The BM60052AFV-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to BM60052AFV-CE2 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM60052AFV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM60052AFV-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM60052AFV-CE2 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for BM60052AFV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM60052AFV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM60052AFV-CE2?
You can fill out our help required form which you can use to request a quote for BM60052AFV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.