Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Driver Case Style | SSOP-B |
No. of Pins | 28Pins |
Input Delay | 200ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B | Farnell |
MOSFET DRVR 1A 2-OUT Inv 28-Pin SSOP-BW Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BM60051FV-CE2?
Additional datasheets, footprints and schematics for BM60051FV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM60051FV-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM60051FV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM60051FV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM60051FV-CE2 fall under?
The BM60051FV-CE2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BM60051FV-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM60051FV-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM60051FV-CE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM60051FV-CE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Farnell and Avnet Silica have stock available or on a lead time for BM60051FV-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM60051FV-CE2 often in real-time on the comparison pages.
What if I can't find stock of BM60051FV-CE2?
You can fill out our help required form which you can use to request a quote for BM60051FV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.