BM60014FV-CE2 Rohm Parts by Rohm

MOSFET DRIVER -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.71
-
Buy Now

Specifications

Driver Configuration -
Peak Output Current 5A
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SSOP-BW
No. of Pins 20Pins
Input Delay 90ns
Output Delay 90ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation | Future Electronics
MOSFET DRIVER, -40 TO 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM60014FV-CE2?

Additional datasheets, footprints and schematics for BM60014FV-CE2 are listed on our Part Details page. You can also find images and similar parts to BM60014FV-CE2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM60014FV-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM60014FV-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM60014FV-CE2 fall under?

The BM60014FV-CE2 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BM60014FV-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM60014FV-CE2 you can contact the distributor directly for product support, shipping queries etc.

Is the BM60014FV-CE2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM60014FV-CE2 have stock available?

Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for BM60014FV-CE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM60014FV-CE2 often in real-time on the comparison pages.

What if I can't find stock of BM60014FV-CE2?

You can fill out our help required form which you can use to request a quote for BM60014FV-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay