Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.55
Quasi-resonant Switching Mode + PFC Circuit |
Non-isolated Application |
Built-in 650V Start-up Circuit |
Built-in 650V Switching MOSFET |
Maximum Frequency 300kHz |
VCC Pin: Under Voltage Protection |
VCC Pin: Over Voltage Protection (Latch) |
SOURCE Pin: Leading-Edge-Blanking Function |
SOURCE Pin: OPEN Protection Function |
LED Over Current Detection Function |
Vin(Min.)[V] | 8.9 |
---|---|
Vin(Max.)[V] | 25 |
Frequency(Max.)[MHz] | 0.3 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BM521Q25F Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, 300Khz, Sop-8 | Newark Electronics |
LED DRIVER, 300KHZ, SOP-8 | element14 |
LED Driver 1-Ch 2 LEDs None 8-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BM521Q25F-GE2?
Additional datasheets, footprints and schematics for BM521Q25F-GE2 are listed on our Part Details page. You can also find images and similar parts to BM521Q25F-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM521Q25F-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM521Q25F-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM521Q25F-GE2 fall under?
The BM521Q25F-GE2 is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BM521Q25F-GE2 when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM521Q25F-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM521Q25F-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM521Q25F-GE2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for BM521Q25F-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM521Q25F-GE2 often in real-time on the comparison pages.
What if I can't find stock of BM521Q25F-GE2?
You can fill out our help required form which you can use to request a quote for BM521Q25F-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.