Status: | Unknown |
---|---|
Series: | Syrline Series |
RoHS: | Unknown |
Prices starting from US$85.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$104.81 |
32
|
Buy Now | |
Rapid Electronics | US$162.65 |
301
|
Buy Now | |
Chip One Stop | US$85.40 |
301
|
Buy Now | |
RS Americas | US$95.56 |
114
|
Buy Now | |
Newark Electronics | US$100.59 |
54
|
Buy Now | |
element14 | US$88.43 |
54
|
Buy Now | |
Farnell | US$101.75 |
27
|
Buy Now | |
Transfer Multisort Elektronik | US$89.68 |
12
|
Buy Now | |
Distrelec | US$94.66 |
8
|
Buy Now | |
Heilind Electronics | US$105.54 |
3
|
Buy Now | |
Heilind Electronics Asia | US$105.54 |
1
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 10Days |
Product Range | Syrline Series |
Contact Configuration | DPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Nom Input Voltage | 240VAC |
Timing Adjustment | Knob |
Approvals & Standards | CCC CE cULus |
SVHC | No SVHC (15-Jan-2018) |
Syr-Line Analog Double Output Timer Bm2R Din Ra | Rapid Electronics |
Time Delay Relay, Multi-Function, DPDT, 0.5 S to 240 Hrs, BM2R Series | Crouzet BM2R08MV1 | RS Americas |
Multifunction Timer, 0.5S-10 Days, 2 Co | Newark Electronics |
MULTIFUNCTION TIMER, 0.5S-10 DAYS, 2 CO | element14 |
Time Delay Relay, 2x 8A Multifunctions | RS |
TIME DELAY RELAY, DPDT, 0.5S-10DAY, 240V | Farnell |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay BM2R 10d 250V 8A 30V 2CO Number of Functions 12 | Distrelec |
TIMER,ANLG,12-240VAC/DC,FNCT M DBL OUTPT,2X8A RLY,DINRAIL | Heilind Electronics |
Where can I find additional details, specifications and documents for a BM2R08MV1?
Additional datasheets, footprints and schematics for BM2R08MV1 are listed on our Part Details page. You can also find images and similar parts to BM2R08MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM2R08MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM2R08MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM2R08MV1 fall under?
The BM2R08MV1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BM2R08MV1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM2R08MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the BM2R08MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM2R08MV1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for BM2R08MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM2R08MV1 often in real-time on the comparison pages.
What if I can't find stock of BM2R08MV1?
You can fill out our help required form which you can use to request a quote for BM2R08MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.