Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
PWM frequency: 65kHz |
PWM current mode method |
Frequency hopping function |
Burst operation at light load |
Frequency reduction function |
Built-in 650V start circuit |
Built-in 650V switching MOSFET |
VCC pin under voltage protection |
VCC pin over voltage protection |
Over current limiter function per cycle |
Soft start function |
FB OLP | Auto Restart |
---|---|
BR UVLO | No |
External LATCH Function | No |
AC Monitor Function | No |
VH Terminal UVLO | No |
Over Current Detection Current (typ.)[A] | 1.46 |
Dynamic Over Current Detection | Yes |
Frequency Reduction Function | Yes |
Current Detection Resistors | Integrated |
Feedback Voltage (typ.)[V] | 16.8 |
FET | Integrated |
Controller Type | PWM |
Vin1(Min.)[V] | 8 |
Vin1(Max.)[V] | 18.16 |
Withstand Voltage [V] | 650 |
SW Frequency (Max.)[kHz] | 65 |
VCC OVP | Auto Restart |
BR PIN | No |
On Resistor (MOSFET)[Ω] | 1.9 |
Channel | 1 |
Light Load mode | Yes |
EN | No |
Soft Start | Yes |
Thermal Shut-down | Yes |
Under Voltage Lock Out | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 9.27x6.35 (t=5.33) |
Data Sheet |
---|
BM2P161W-Z Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
REACH SVHC Non-use Declaration |
DC/DC converter | RS |
Ac/Dc Conv, Flyback, -40 To 105Deg C | Newark Electronics |
AC to DC Switching Converter 9.5V 70kHz 7-Pin DIP Tube | Avnet America |
AC/DC CONV, FLYBACK, -40 TO 105DEG C | Farnell |
Where can I find additional details, specifications and documents for a BM2P161W-Z?
Additional datasheets, footprints and schematics for BM2P161W-Z are listed on our Part Details page. You can also find images and similar parts to BM2P161W-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM2P161W-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM2P161W-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM2P161W-Z fall under?
The BM2P161W-Z is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to BM2P161W-Z when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM2P161W-Z you can contact the distributor directly for product support, shipping queries etc.
Is the BM2P161W-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM2P161W-Z have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for BM2P161W-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM2P161W-Z often in real-time on the comparison pages.
What if I can't find stock of BM2P161W-Z?
You can fill out our help required form which you can use to request a quote for BM2P161W-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.