Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
PWM frequency : 65kHz |
PWM current mode method |
Burst operation when load is light |
Frequency reduction function |
Built-in 650V start circuit |
Built-in 650V switching MOSFET |
VCC pin under voltage protection |
VCC pin overvoltage protection |
SOURCE pin Open protection |
SOURCE pin Short protection |
SOURCE pin Leading-Edge-Blanking function |
Per-cycle over current protection circuit |
Soft start |
Secondary Over current protection circuit |
FB OLP | Auto Restart |
---|---|
BR UVLO | Yes |
BR OVP | Auto Restart |
External LATCH Function | No |
AC Monitor Function | No |
VH Terminal UVLO | No |
Over Current Detection Voltage (typ.)[V] | 0.4 |
Dynamic Over Current Detection | No |
Frequency Reduction Function | Yes |
Current Detection Resistors | External |
FET | Integrated |
Controller Type | PWM |
Vin1(Min.)[V] | 8.9 |
Vin1(Max.)[V] | 26 |
Withstand Voltage [V] | 650 |
SW Frequency (Max.)[kHz] | 65 |
VCC OVP | Latch |
BR PIN | Yes |
On Resistor (MOSFET)[Ω] | 1.4 |
Channel | 1 |
Light Load mode | No |
EN | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 9.27x6.35 (t=4.3) |
Data Sheet |
---|
BM2P011 Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ac/Dc Conv, Flyback, -40 To 105Deg C | Newark Electronics |
AC/DC CONV, FLYBACK, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BM2P011?
Additional datasheets, footprints and schematics for BM2P011 are listed on our Part Details page. You can also find images and similar parts to BM2P011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM2P011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM2P011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM2P011 fall under?
The BM2P011 is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to BM2P011 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM2P011 you can contact the distributor directly for product support, shipping queries etc.
Is the BM2P011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM2P011 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM2P011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM2P011 often in real-time on the comparison pages.
What if I can't find stock of BM2P011?
You can fill out our help required form which you can use to request a quote for BM2P011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.