Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Built-in Ultra-Low Consumption Shunt Regulator Reducing Standby Power Consumption |
Synchronous Rectification FET Supports High and Low Side |
120V High Voltage Process DRAIN terminal |
Wide Input Operating Voltage Range of 2.7V to 32V |
Supports LLC and PWM QR Controller |
No Input Required on the Primary-Side at CCM |
Built-in Overvoltage Protection for SH_IN and SH_OUT Terminal |
Built-in Thermal Shutdown Function |
Built-in Auto Shutdown Function |
SOP8 package |
Channel | 1 |
---|---|
Controller Type | SR |
Circuit Configuration | Flyback |
Vin1 (Min.)[V] | 2.7 |
Vin1 (Max.)[V] | 32 |
Shunt Regulator Accuracy (%) | 0.5 |
VCC OVP | Auto Restart |
OVP | Fixed |
Compulsion OFF Time (typ. μs) | 3.6 |
FET | - |
Drain Monitor Voltage [V] | 120 |
BR PIN | No |
Light Load mode | No |
EN | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BM1R00149F Data Sheet |
Application Note |
---|
BM1R001xxF series Technical Design |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Sync Rectification Ctrl, -40 To 105Deg C | Newark Electronics |
AC DC Controller Secondary Side Synchronous Rectifier Controller Single 2.7V to 32V Flyback 8-Pin SOP Emboss T/R | Avnet America |
SYNC RECTIFICATION CTRL, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BM1R00149F-E2?
Additional datasheets, footprints and schematics for BM1R00149F-E2 are listed on our Part Details page. You can also find images and similar parts to BM1R00149F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1R00149F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1R00149F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1R00149F-E2 fall under?
The BM1R00149F-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BM1R00149F-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1R00149F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM1R00149F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM1R00149F-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BM1R00149F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1R00149F-E2 often in real-time on the comparison pages.
What if I can't find stock of BM1R00149F-E2?
You can fill out our help required form which you can use to request a quote for BM1R00149F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.