BM14B-SRSS-TB(LF)(SN) Connectors by JST

CONNECTOR HEADER 14POS 1ROW 1MM

Status: Unknown
Series: SH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for RS
RS
from US$0.77
590
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
1,500
in stock
Buy Now
Logo for element14
element14
from US$1.16
1,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
1,246
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.33
576
in stock
Buy Now
Logo for Sorelec
Sorelec
-
4,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.60
-
Buy Now

Specifications

Pitch Spacing 1mm
No. of Contacts 14Contacts
Gender Header
Product Range SH Series
Contact Termination Type Surface Mount
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper
SVHC No SVHC (27-Jun-2018)
Contact Termination Surface Mount Vertical

Alternative Descriptions

Wire-To-Board Connector, Sh Series, Surface Mount, Header, 14, 1 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM14B-SRSS-TB(LF)(SN) | Newark Electronics
CONNECTOR, HEADER, 14POS, 1ROW, 1MM | element14
Connector,multipole PCB use, BM14B-SRSS | RS
14 Position 1 mm Pitch Shrouded Male Pin Surface Mount Header Connector | Future Electronics
PITCH 1.0MM 1A 50V AWG#32-28 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM14B-SRSS-TB(LF)(SN)?

Additional datasheets, footprints and schematics for BM14B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM14B-SRSS-TB(LF)(SN) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM14B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM14B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM14B-SRSS-TB(LF)(SN) fall under?

The BM14B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to BM14B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM14B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.

Is the BM14B-SRSS-TB(LF)(SN) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM14B-SRSS-TB(LF)(SN) have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BM14B-SRSS-TB(LF)(SN).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM14B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.

What if I can't find stock of BM14B-SRSS-TB(LF)(SN)?

You can fill out our help required form which you can use to request a quote for BM14B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay