Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
9,950
in stock
|
Buy Now | |
element14
from US$4.89
|
9,950
in stock
|
Buy Now | |
Farnell
from US$4.35
|
9,950
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
4,456
in stock
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
3-axis Magnetic Sensor using MI Elements |
I2C Interface |
12bit / 14bit Digital Output |
Digital Circuit Input Voltage (Min.)[V] | 1.7 |
---|---|
Sensor Type | 3-axis MI Sensor |
Analog Circuit Input Voltage (Min.)[V] | 1.7 |
Digital Circuit Input Voltage (Max.)[V] | 3.6 |
Analog Circuit Input Voltage (Max.)[V] | 3.6 |
Operating Current (Typ.)[mA] | 0.15 |
Magnetic Measureable Range (Typ.)[μT] | ±1200 |
Magnetic Sensitivity (Typ.)[μT/LSB] | 0.042 |
Maximum Exposed Field [mT] | 1000 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2x2 (t=1) |
Data Sheet |
---|
BM1422AGMV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for Magnetometer BM1422AGMV-EVK-001 Evaluation Board |
Evaluation Board User's Guide for SensorShield-EVK-003 |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Digital Magnetometer, Lga | Newark Electronics |
MEMS MODULE, 3-AXIS MAGNETOMETER | element14 |
BM1422 Series 3.6 V 300 â•¡A 3-Axis Surface Mount Digital Magnetic Sensor | Future Electronics |
Magnetic Sensor 1.7V to 3.6V SMD 10-Pin MLGA Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BM1422AGMV-ZE2?
Additional datasheets, footprints and schematics for BM1422AGMV-ZE2 are listed on our Part Details page. You can also find images and similar parts to BM1422AGMV-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1422AGMV-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1422AGMV-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1422AGMV-ZE2 fall under?
The BM1422AGMV-ZE2 is listed under Semiconductors - ICs > IC Sensors > MEMS Modules.
Can I view similar or alternative parts?
You can view similar parts to BM1422AGMV-ZE2 when available in the MEMS Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1422AGMV-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BM1422AGMV-ZE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BM1422AGMV-ZE2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for BM1422AGMV-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1422AGMV-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BM1422AGMV-ZE2?
You can fill out our help required form which you can use to request a quote for BM1422AGMV-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.