Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Rohm Semiconductor |
Silicon Core Number | BM1383AGLV |
Application Sub Type | Pressure Sensor |
Kit Contents | Eval Board BM1383AGLV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Pressure Sensor | Newark Electronics |
EVAL BOARD, PRESSURE SENSOR | Farnell |
BM1383AGLV Piezo-Resistive Pressure Sensor Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a BM1383AGLV-EVK-001?
Additional datasheets, footprints and schematics for BM1383AGLV-EVK-001 are listed on our Part Details page. You can also find images and similar parts to BM1383AGLV-EVK-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM1383AGLV-EVK-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM1383AGLV-EVK-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM1383AGLV-EVK-001 fall under?
The BM1383AGLV-EVK-001 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BM1383AGLV-EVK-001 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM1383AGLV-EVK-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BM1383AGLV-EVK-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM1383AGLV-EVK-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BM1383AGLV-EVK-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM1383AGLV-EVK-001 often in real-time on the comparison pages.
What if I can't find stock of BM1383AGLV-EVK-001?
You can fill out our help required form which you can use to request a quote for BM1383AGLV-EVK-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.