Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
24,690
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
127,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
113,307
in stock
|
Buy Now | |
element14
from US$0.48
|
108,527
in stock
|
Buy Now | |
Farnell
from US$0.38
|
88,877
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
5,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
2,100
in stock
|
Buy Now | |
Conrad
from US$0.73
|
1,622
in stock
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | SR Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.0,0.7A,50V | TTI Europe |
Wire To Board Connector, Header, 6 Position, 1Row | Newark Electronics |
HEADER, SMT, VERTICAL, 1MM, 6WAY | element14 |
connector,multipole PCB use,BM06B-SRSS-T | RS |
Single Row 6 Position 1 mm Pitch Top Entry Shrouded SMT Header Connector | Future Electronics |
Socket | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a BM06B-SRSS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for BM06B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM06B-SRSS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM06B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM06B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM06B-SRSS-TB(LF)(SN) fall under?
The BM06B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM06B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM06B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM06B-SRSS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM06B-SRSS-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BM06B-SRSS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM06B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM06B-SRSS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM06B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.