Status: | Unknown |
---|---|
Series: | XA Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
7,345
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1
in stock
|
Buy Now | |
element14
from US$0.95
|
1
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1
in stock
|
Buy Now | |
Sorelec
-
|
27,500
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | XA Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Vertical |
XA Series 5 Position 10 mm Top Entry Surface Mount Shrouded Header Connector | Future Electronics |
XA Series 2.5mm shrouded SMT header, 5P | RS |
Wire-To-Board Connector, Xa Series, Surface Mount, Header, 5, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM05B-XASS-TF(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM | element14 |
PITCH1.6MM,3A,100V,AWG#28-20 | TTI Europe |
Where can I find additional details, specifications and documents for a BM05B-XASS-TF(LF)(SN)?
Additional datasheets, footprints and schematics for BM05B-XASS-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM05B-XASS-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM05B-XASS-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM05B-XASS-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM05B-XASS-TF(LF)(SN) fall under?
The BM05B-XASS-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM05B-XASS-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM05B-XASS-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM05B-XASS-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM05B-XASS-TF(LF)(SN) have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for BM05B-XASS-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM05B-XASS-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM05B-XASS-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM05B-XASS-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.