Status: | Unknown |
---|---|
Series: | GH Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
43,640
|
Buy Now | |
Future Electronics | US$0.24 |
40,000
|
Buy Now | |
Newark Electronics | US$0.21 |
37,730
|
Buy Now | |
element14 | US$0.63 |
35,547
|
Buy Now | |
Farnell | US$0.31 |
32,617
|
Buy Now | |
CoreStaff | US$0.16 |
7,185
|
Buy Now | |
Heilind Electronics | US$0.31 |
6
|
Buy Now | |
Heilind Electronics Asia | US$0.31 |
1
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | GH Series |
Contact Termination Type | Crimp |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
Current Rating | 1A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 50V |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
GH 1.25mm header top entry 4 way | RS |
GH Series 1.25 mm Pitch 4 Position Single Row Top Entry Shrouded Header | Future Electronics |
Conn, Header, 4Pos, 4Row, 1.25Mm | Newark Electronics |
HEADER, 1.25MM, 4WAY, SMT, VERTICAL | element14 |
CUT TAPE | Heilind Electronics |
Where can I find additional details, specifications and documents for a BM04B-GHS-TBT (LF)(SN)?
Additional datasheets, footprints and schematics for BM04B-GHS-TBT (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM04B-GHS-TBT (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM04B-GHS-TBT (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM04B-GHS-TBT (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM04B-GHS-TBT (LF)(SN) fall under?
The BM04B-GHS-TBT (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM04B-GHS-TBT (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM04B-GHS-TBT (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM04B-GHS-TBT (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM04B-GHS-TBT (LF)(SN) have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BM04B-GHS-TBT (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM04B-GHS-TBT (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM04B-GHS-TBT (LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM04B-GHS-TBT (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.