Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
12,275
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
12,275
in stock
|
Buy Now | |
element14
from US$0.39
|
12,275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
10,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
3,037
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,437
in stock
|
Buy Now |
Pitch Spacing | 1.2mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | ACH Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Colour | White |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Material | Heat Resisting Resin |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
3 Position 1.2mm Top Entry Wire to Board Header | Future Electronics |
Wire-To-Board Connector, Top Entry, Ach Series, Crimp, Header, 3, 1.2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM03B-ACHSS-GAN-TF (LF)(SN) | Newark Electronics |
HEADER, TOP ENTRY, 3WAY | element14 |
ACH HEADER (SM TOP) | Heilind Electronics |
Where can I find additional details, specifications and documents for a BM03B-ACHSS-GAN-TF (LF)(SN)?
Additional datasheets, footprints and schematics for BM03B-ACHSS-GAN-TF (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to BM03B-ACHSS-GAN-TF (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM03B-ACHSS-GAN-TF (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM03B-ACHSS-GAN-TF (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM03B-ACHSS-GAN-TF (LF)(SN) fall under?
The BM03B-ACHSS-GAN-TF (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM03B-ACHSS-GAN-TF (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM03B-ACHSS-GAN-TF (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the BM03B-ACHSS-GAN-TF (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM03B-ACHSS-GAN-TF (LF)(SN) have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for BM03B-ACHSS-GAN-TF (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM03B-ACHSS-GAN-TF (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of BM03B-ACHSS-GAN-TF (LF)(SN)?
You can fill out our help required form which you can use to request a quote for BM03B-ACHSS-GAN-TF (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.