Status: | Unknown |
---|---|
Series: | NSH Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | NSH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
CONNECTOR, HEADER, 2POS, 1ROW, 1MM | Farnell |
Wire-To-Board Connector, Nsh Series, Surface Mount, Header, 2, 1 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) BM02B-NSHSS-TBT | Newark Electronics |
Where can I find additional details, specifications and documents for a BM02B-NSHSS-TBT?
Additional datasheets, footprints and schematics for BM02B-NSHSS-TBT are listed on our Part Details page. You can also find images and similar parts to BM02B-NSHSS-TBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BM02B-NSHSS-TBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM02B-NSHSS-TBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BM02B-NSHSS-TBT fall under?
The BM02B-NSHSS-TBT is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BM02B-NSHSS-TBT when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BM02B-NSHSS-TBT you can contact the distributor directly for product support, shipping queries etc.
Is the BM02B-NSHSS-TBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BM02B-NSHSS-TBT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BM02B-NSHSS-TBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BM02B-NSHSS-TBT often in real-time on the comparison pages.
What if I can't find stock of BM02B-NSHSS-TBT?
You can fill out our help required form which you can use to request a quote for BM02B-NSHSS-TBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.