Status: | NRND |
---|---|
Series: | BlueNRG-MS |
RoHS: | Unknown |
Prices starting from US$2.00
Bluetooth specification v4.2 compliant master and slave single-mode Bluetooth low energy network processor |
Embedded Bluetooth low energy protocol stack: GAP, GATT, SM, L2CAP, LL,RF-PHY |
Bluetooth low energy profiles provided separately |
Operating supply voltage: from 1.7 to 3.6 V |
8.2 mA maximum TX current(@0 dBm, 3.0 V) |
Down to 1.7 μA current consumption with active BLE stack |
Integrated linear regulator and DC-DC step-down converter |
Up to +8 dBm available output power(at antenna connector) |
Excellent RF link budget(up to 96 dB) |
Accurate RSSI to allow power control |
Proprietary application controller interface (ACI), SPI based, allows interfacing with an external host application microcontroller |
Full link controller and host security |
High performance, ultra-low power Cortex-M0 32-bit based architecture core |
Upgradable BLE stack(stored in embedded Flash memory, via SPI) |
AES security co-processor |
Low power modes |
16 or 32 MHz crystal oscillator |
12 MHz ring oscillator |
32 kHz crystal oscillator |
32 kHz ring oscillator |
Battery voltage monitor |
Compliant with the following radio frequency regulations: ETSI EN 300 328, EN 300 440, FCC CFR47 Part 15, ARIB STD-T66 |
Available in QFN32 (5x5 mm) and WLCSP34 (2.66x2.56 mm) packages |
Operating temperature range: -40 °C to 85 °C |
Product Specifications |
---|
DS10691 Upgradable Bluetooth® low energy network processor |
Programming Manuals |
---|
PM0237 BlueNRG, BlueNRG-MS stacks programming guidelines |
Errata Sheets |
---|
ES0280 BlueNRG/BlueNRG-MS device limitations |
Flyers |
---|
BlueNRG-Mesh Bluetooth Low Energy networking for a smarter home |
Bluetooth® smart network processor |
Flyer for BlueNRG Modules |
Rf Transceiver, 1Mbps, 2.4835Ghz, Wlcsp | Newark Electronics |
BLUENRG-MS Series 1 Mbps 28.8 mA Low Energy Wireless Network Processor - WLCSP34 | Future Electronics |
Bluetooth 1.7V to 3.6V 1Mbps 34-Pin WLCSP T/R | Avnet America |
RF TRANSCEIVER, 2.4835GHZ, -40TO85DEG C | element14 |
Where can I find additional details, specifications and documents for a BLUENRG-MSCSP?
Additional datasheets, footprints and schematics for BLUENRG-MSCSP are listed on our Part Details page. You can also find images and similar parts to BLUENRG-MSCSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLUENRG-MSCSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLUENRG-MSCSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLUENRG-MSCSP fall under?
The BLUENRG-MSCSP is listed under Wireless Connectivity > Short Range > Bluetooth Low Energy network co-processors.
Can I view similar or alternative parts?
You can view similar parts to BLUENRG-MSCSP when available in the Bluetooth Low Energy network co-processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLUENRG-MSCSP you can contact the distributor directly for product support, shipping queries etc.
Is the BLUENRG-MSCSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLUENRG-MSCSP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BLUENRG-MSCSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLUENRG-MSCSP often in real-time on the comparison pages.
What if I can't find stock of BLUENRG-MSCSP?
You can fill out our help required form which you can use to request a quote for BLUENRG-MSCSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.