Status: | Unknown |
---|---|
Series: | BLM21 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
No stock
|
Buy Now | |
Avnet America | US$0.10 |
136,000
|
Buy Now | |
Future Electronics | US$0.07 |
8,000
|
Buy Now | |
Newark Electronics | US$0.14 |
6,280
|
Buy Now | |
element14 | US$0.09 |
6,280
|
Buy Now | |
Farnell | US$0.09 |
6,280
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
4,000
|
Buy Now | |
Rutronik | US$0.08 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 110ohm |
DC Current Rating | 5A |
Product Range | BLM21 Series |
DC Resistance Max | 0.013ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Chip Bead 110 Ohm 5A 0.13 Ohm 2-Pin 0805 Paper T/R | Avnet America |
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A | Future Electronics |
Ferrite Bead, Aec-Q200, 110 Ohm, 0805 | Newark Electronics |
FERRITE BEAD, AEC-Q200, 110 OHM, 0805 | element14 |
Ferrite: bead | Transfer Multisort Elektronik |
BLM21SP 110R 5000mA Rdc=0,013 | Rutronik |
Ferrite bead chip 110R 25% AEC Q200 | RS |
Where can I find additional details, specifications and documents for a BLM21SP111SZ1D?
Additional datasheets, footprints and schematics for BLM21SP111SZ1D are listed on our Part Details page. You can also find images and similar parts to BLM21SP111SZ1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM21SP111SZ1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM21SP111SZ1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM21SP111SZ1D fall under?
The BLM21SP111SZ1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM21SP111SZ1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM21SP111SZ1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM21SP111SZ1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM21SP111SZ1D have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BLM21SP111SZ1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM21SP111SZ1D often in real-time on the comparison pages.
What if I can't find stock of BLM21SP111SZ1D?
You can fill out our help required form which you can use to request a quote for BLM21SP111SZ1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.