Status: | Unknown |
---|---|
Series: | BLM21 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
5,608
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,608
in stock
|
Buy Now | |
element14
from US$0.09
|
5,608
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,580
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 110ohm |
DC Current Rating | 5A |
Product Range | BLM21 Series |
DC Resistance Max | 0.013ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Bead, 0805 2012 Metric | Newark Electronics |
FERRITE BEAD, 0805 2012 METRIC | element14 |
Ferrite: bead | Transfer Multisort Elektronik |
BLM21SP 110R 5000mA Rdc=0,013 | Rutronik |
Ferrite Beads 110 OHM | Future Electronics |
Ferrite Bead, 0805 [2012 Metric], 110 Ohm, 5 A, 13 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0805 [2012 Metric], 110 Ohm, 5 A, 13 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a BLM21SP111SN1D?
Additional datasheets, footprints and schematics for BLM21SP111SN1D are listed on our Part Details page. You can also find images and similar parts to BLM21SP111SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM21SP111SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM21SP111SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM21SP111SN1D fall under?
The BLM21SP111SN1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM21SP111SN1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM21SP111SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM21SP111SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM21SP111SN1D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for BLM21SP111SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM21SP111SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM21SP111SN1D?
You can fill out our help required form which you can use to request a quote for BLM21SP111SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.