Status: | Unknown |
---|---|
Series: | BLM18KG Series |
RoHS: | Unknown |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0219
|
333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0319
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
333
in stock
|
Buy Now | |
element14
from US$0.0228
|
333
in stock
|
Buy Now | |
Rutronik
from US$0.0224
|
-
|
Buy Now | |
Future Electronics
from US$0.0224
|
-
|
Buy Now | |
Avnet America
from US$0.0277
|
-
|
Buy Now | |
TTI Europe
from US$0.0211
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 800mA |
Product Range | BLM18KG Series |
DC Resistance Max | 0.2ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite: bead | Transfer Multisort Elektronik |
Ferrite Bead, Auto, 1Kohm, 0.8A, 0603 | Newark Electronics |
FERRITE BEAD, AUTO, 1KOHM, 0.8A, 0603 | element14 |
BLM18KG 1000R 800mA 25% | Rutronik |
Ferrite Beads Multi-Layer 1KOhm 25% 100MHz 0.8A 0.2Ohm DCR 0603 Automotive | Future Electronics |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 800 mA, 200 Milliohm, ± 25% | Avnet America |
1K OHM AEC-Q200 | TTI Europe |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 800 mA, 200 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a BLM18KG102BH1D?
Additional datasheets, footprints and schematics for BLM18KG102BH1D are listed on our Part Details page. You can also find images and similar parts to BLM18KG102BH1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18KG102BH1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18KG102BH1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18KG102BH1D fall under?
The BLM18KG102BH1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM18KG102BH1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18KG102BH1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18KG102BH1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18KG102BH1D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for BLM18KG102BH1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18KG102BH1D often in real-time on the comparison pages.
What if I can't find stock of BLM18KG102BH1D?
You can fill out our help required form which you can use to request a quote for BLM18KG102BH1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.