Status: | Unknown |
---|---|
Series: | BLM18E Series |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
14,050
in stock
|
Buy Now | |
TTI Europe
from US$0.0250
|
332,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
168,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
57,312
in stock
|
Buy Now | |
element14
from US$0.06
|
51,532
in stock
|
Buy Now | |
Farnell
from US$0.06
|
40,482
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0239
|
4,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0237
|
4,170
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
4,055
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0245
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0201
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 600ohm |
DC Current Rating | 500mA |
Product Range | BLM18E Series |
DC Resistance Max | 0.35ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
Ferrite Mounting | SMD |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Resistance | 0.35ohm |
600 OHM LOW SPEED SIGNAL | TTI Europe |
BLM Series 0603 600 Ohm 500 mA 0.35 DCR Surface Mount Ferrite Bead | Future Electronics |
Ferrite Bead, 0.35Ohm, 500Ma, 0603 | Newark Electronics |
FERRITE BEAD, 0.35OHM, 500MA, 0603 | element14 |
Ferrite bead SMD 0603 600R 500mA | RS |
SMD Ferrite 0603 600 Ohm +-25% 500mA | Schukat Electronic |
Ferrite: bead | Transfer Multisort Elektronik |
Murata Ferrite Bead 600Ohm @ 100MHz 500mA 0603 | Distrelec |
Ferrite Bead, 0603 [1608 Metric], 600 Ohm, 500 mA, 350 Milliohm, � 25% | Avnet Abacus |
BLM18EG 600R 500mA Rdc=0,35R | Rutronik |
Ferrite Bead, 0603 [1608 Metric], 600 Ohm, 500 mA, 350 Milliohm, ± 25% | Avnet America |
Where can I find additional details, specifications and documents for a BLM18EG601SN1D?
Additional datasheets, footprints and schematics for BLM18EG601SN1D are listed on our Part Details page. You can also find images and similar parts to BLM18EG601SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18EG601SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18EG601SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18EG601SN1D fall under?
The BLM18EG601SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18EG601SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18EG601SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18EG601SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18EG601SN1D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BLM18EG601SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18EG601SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18EG601SN1D?
You can fill out our help required form which you can use to request a quote for BLM18EG601SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.