| Status: | Unknown |
|---|---|
| Series: | BLM18E Series |
| RoHS: | Unknown |
Prices starting from US$0.0174
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.06
|
772,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0194
|
276,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.06
|
148,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.07
|
65,709
in stock
|
Buy Now |
|
Farnell
from US$0.07
|
65,651
in stock
|
Buy Now |
|
element14
from US$0.07
|
65,607
in stock
|
Buy Now |
|
TME
from US$0.0258
|
42,591
in stock
|
Buy Now |
|
TTI Asia
from US$0.0299
|
36,000
in stock
|
Buy Now |
|
RS
from US$0.07
|
32,253
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0271
|
16,750
in stock
|
Buy Now |
|
Chip One Stop
from US$0.07
|
12,723
in stock
|
Buy Now |
|
Micros
from US$0.0174
|
12,000
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0493
|
4,000
in stock
|
Buy Now |
|
Avnet America
-
|
1,217,920
in stock
|
Buy Now |
|
Avnet Abacus
-
|
496,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0260
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0380
|
0
in stock
|
Buy Now |
| Buy Now |
| Ferrite Case Style | 0603 [1608 Metric] |
|---|---|
| Impedance @ 100MHz | 220ohm |
| DC Current Rating | 2A |
| Product Range | BLM18E Series |
| DC Resistance Max | 0.05ohm |
| Impedance Tolerance | ± 25% |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Core Material | Ferrite |
| Ferrite Mounting | SMD |
| Operating Temperature Max | +125°C |
| Operating Temperature Min | -55°C |
| Resistance | 0.05ohm |
| BLM Series 0603 220 Ohm 2000 mA 0.05 Ohm DCR Surface Mount Ferrite Bead | Future Electronics |
| BLM18EG 220R 2000mA Rdc=0,05R | Rutronik |
| 220 OHM 25% | TTI Americas |
| Ferrite Bead, 0.05Ohm, 2A, 0603 | Newark Electronics |
| FERRITE BEAD, 0.05OHM, 2A, 0603 | Farnell |
| Ferrite: bead | TME |
| 220 OHM GEN L USE GHZ | TTI Asia |
| Ferrite bead SMD 0603 220R 2A | RS |
| SMD Ferrite 0603 220 Ohm +-25% 2000mA | Schukat Electronic |
| Ferrite Bead, 0603 [1608 Metric], 220 ohm, 2 A, EMIFIL BLM18EG Series, 0.05 ohm, ? 25% | Avnet Asia |
| Ferrite Bead, 0603 [1608 Metric], 220 ohm, 2 A, EMIFIL BLM18EG Series, 0.05 ohm, � 25% | Avnet Abacus |
| 220 OHM GHZ BAND GENERAL USE | TTI Europe |
Where can I find additional details, specifications and documents for a BLM18EG221SN1D?
Additional datasheets, footprints and schematics for BLM18EG221SN1D are listed on our Part Details page. You can also find images and similar parts to BLM18EG221SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18EG221SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18EG221SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18EG221SN1D fall under?
The BLM18EG221SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18EG221SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18EG221SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18EG221SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18EG221SN1D have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Americas, Newark Electronics and Farnell have stock available or on a lead time for BLM18EG221SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18EG221SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18EG221SN1D?
You can fill out our help required form which you can use to request a quote for BLM18EG221SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.