| Status: | Unknown |
|---|---|
| Series: | BLM18B Series |
| RoHS: | Unknown |
| Ferrite Case Style | 0603 [1608 Metric] |
|---|---|
| Impedance @ 100MHz | 220ohm |
| DC Current Rating | 200mA |
| Product Range | BLM18B Series |
| DC Resistance Max | 0.45ohm |
| Impedance Tolerance | ± 25% |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Core Material | Ferrite |
| Ferrite Mounting | SMD |
| Operating Temperature Max | +125°C |
| Operating Temperature Min | -55°C |
| Resistance | 0.45ohm |
Where can I find additional details, specifications and documents for a BLM18BD221SN1D?
Additional datasheets, footprints and schematics for BLM18BD221SN1D are listed on our Part Details page. You can also find images and similar parts to BLM18BD221SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18BD221SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18BD221SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18BD221SN1D fall under?
The BLM18BD221SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18BD221SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18BD221SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18BD221SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18BD221SN1D have stock available?
Authorised distributors including Avnet Abacus and Avnet America have stock available or on a lead time for BLM18BD221SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18BD221SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18BD221SN1D?
You can fill out our help required form which you can use to request a quote for BLM18BD221SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.