Status: | Unknown |
---|---|
Series: | BLM18B Series |
RoHS: | Unknown |
Prices starting from US$0.0055
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0311
|
7,350
in stock
|
Buy Now | |
Rutronik
from US$0.0094
|
488,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0185
|
168,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0091
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
11,740
in stock
|
Buy Now | |
element14
from US$0.0220
|
11,740
in stock
|
Buy Now | |
Farnell
from US$0.0195
|
11,740
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0080
|
5,817
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0086
|
4,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0055
|
538
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
-
|
Buy Now | |
Avnet Asia
from US$0.0075
|
-
|
Buy Now |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 100mA |
Product Range | BLM18B Series |
DC Resistance Max | 0.85ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
Ferrite Mounting | SMD |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Resistance | 0.85ohm |
BLM18BD 1000R 200mA Rdc=0,85R | Rutronik |
BLM18B Series 0603 1 kO 100 mA 0.85 O DCR Inductor Chip Ferrite Bead | Future Electronics |
1K OHM HIGH SPEED SIGNAL | TTI Europe |
Ferrite Bead, 0.85Ohm, 100Ma, 0603 | Newark Electronics |
FERRITE BEAD, 1000 OHM, 100MA, 0603 | element14 |
0603 Ferrite Bead,1K,25%,100mA,R85 | RS |
Ferrite: bead | Transfer Multisort Elektronik |
SMD Ferrite 0603 1000 Ohm +-25% 200mA | Schukat Electronic |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 200 mA, 850 Milliohm, � 25% | Avnet Abacus |
Ferrite Bead, 0603 [1608 Metric], 1 kOhm, 200 mA, 850 Milliohm, ± 25% | Avnet America |
Where can I find additional details, specifications and documents for a BLM18BD102SN1D?
Additional datasheets, footprints and schematics for BLM18BD102SN1D are listed on our Part Details page. You can also find images and similar parts to BLM18BD102SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18BD102SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18BD102SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18BD102SN1D fall under?
The BLM18BD102SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18BD102SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18BD102SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18BD102SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18BD102SN1D have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for BLM18BD102SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18BD102SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18BD102SN1D?
You can fill out our help required form which you can use to request a quote for BLM18BD102SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.