| Status: | Unknown |
|---|---|
| Series: | BLM18A Series |
| RoHS: | Unknown |
Prices starting from US$0.0057
| Distributor | Stock | ||
|---|---|---|---|
|
Rutronik
from US$0.0065
|
1,408,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0140
|
1,352,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0164
|
1,068,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0154
|
724,000
in stock
|
Buy Now |
|
TTI Asia
from US$0.0099
|
360,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0320
|
79,365
in stock
|
Buy Now |
|
element14
from US$0.0228
|
55,955
in stock
|
Buy Now |
|
Farnell
from US$0.0219
|
55,240
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0178
|
46,112
in stock
|
Buy Now |
|
Ozdisan
from US$0.0057
|
42,015
in stock
|
Buy Now |
|
TME
from US$0.0076
|
41,944
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0092
|
35,750
in stock
|
Buy Now |
|
Future Electronics
from US$0.0178
|
28,000
in stock
|
Buy Now |
|
Avnet Asia
from US$0.0082
|
20,000
in stock
|
Buy Now |
|
RS
from US$0.0408
|
12,000
in stock
|
Buy Now |
|
CoreStaff
from US$0.0090
|
5,955
in stock
|
Buy Now |
|
Avnet Abacus
-
|
908,000
in stock
|
Buy Now |
| Buy Now |
| Ferrite Case Style | 0603 [1608 Metric] |
|---|---|
| Impedance @ 100MHz | 600ohm |
| DC Current Rating | 500mA |
| Product Range | BLM18A Series |
| DC Resistance Max | 0.38ohm |
| Impedance Tolerance | ± 25% |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Ferrite Mounting | SMD |
| BLM18AG 600R 500mA Rdc=0,38R | Rutronik |
| 600 OHM LOW SPEED SIGNAL | TTI Europe |
| 600 OHM 25% 0.5A | TTI Americas |
| Ferrite Bead, 0603 [1608 Metric], 600 ohm, 500 mA, EMIFIL BLM18AG Series, 0.38 ohm, ? 25% | Avnet America |
| 600 OHM LOW SPEED SIGNAL | TTI Asia |
| Ferrite Bead, 0.38Ohm, 500Ma, 0603 | Newark Electronics |
| FERRITE, BEAD, 0603, 0.38OHM, 0.5A | element14 |
| Ferrite: bead | TME |
| SMD Ferrite 0603 600 Ohm +-25% 500mA | Schukat Electronic |
| BLM Series 0603 600 Ohm 500 mA 0.38 Ohm DCR Surface Mount Ferrite Bead | Future Electronics |
| 604 Ferrite Bead,1K,25%,500mA,R5 | RS |
| Ferrite Bead, 0603 [1608 Metric], 600 ohm, 500 mA, EMIFIL BLM18AG Series, 0.38 ohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a BLM18AG601SN1D?
Additional datasheets, footprints and schematics for BLM18AG601SN1D are listed on our Part Details page. You can also find images and similar parts to BLM18AG601SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM18AG601SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM18AG601SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM18AG601SN1D fall under?
The BLM18AG601SN1D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to BLM18AG601SN1D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM18AG601SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM18AG601SN1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM18AG601SN1D have stock available?
Authorised distributors including Rutronik, TTI Europe, TTI Americas, Avnet America and TTI Asia have stock available or on a lead time for BLM18AG601SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM18AG601SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM18AG601SN1D?
You can fill out our help required form which you can use to request a quote for BLM18AG601SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.