Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
11,861
units
|
Buy Now |
![]() |
TTI Europe |
500,000
units
|
Buy Now |
![]() |
Arrow Electronics |
120,000
units
|
Buy Now |
![]() |
Future Electronics |
40,000
units
|
Buy Now |
![]() |
CoreStaff |
19,500
units
|
Buy Now |
![]() |
element14 |
11,132
units
|
Buy Now |
![]() |
Newark Electronics |
11,132
units
|
Buy Now |
![]() |
Rutronik |
10,000
units
|
Buy Now |
![]() |
Chip One Stop |
3,920
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
RoHS Compliant | YES |
---|
220 OHM POWER | TTI Europe |
BL Series 0402 220 O 1.4 A Surface Mount Single Circuit Chip Ferrite Bead | Future Electronics |
Ferrite Bead, 0402, 1.4A Rohs Compliant: Yes |Murata BLM15PX221SN1D | Newark Electronics |
BLM15PX 220R 800mA 25% Rdc=0,1R | Rutronik |
Ferrite Bead, 0402 [1005 Metric], 220 Ohm, 1.4 A, 100 Milliohm, ± 25% | Avnet America |
220 OHM 25% Alternat e Sizing Guide Below | Mouser Electronics |
Where can I find additional details, specifications and documents for a BLM15PX221SN1D?
Additional datasheets, footprints and schematics for BLM15PX221SN1D are listed on our Part Details page. You can also find images and similar parts to BLM15PX221SN1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM15PX221SN1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM15PX221SN1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM15PX221SN1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM15PX221SN1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BLM15PX221SN1D have stock available?
Authorised distributors including TTI Europe, Arrow Electronics, Future Electronics, CoreStaff and Farnell have stock available or on a lead time for BLM15PX221SN1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM15PX221SN1D often in real-time on the comparison pages.
What if I can't find stock of BLM15PX221SN1D?
You can fill out our help required form which you can use to request a quote for BLM15PX221SN1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.