Status: | Unknown |
---|---|
Series: | BLM15HG Series |
RoHS: | Unknown |
Prices starting from US$0.0216
Ferrite Case Style | 0402 [1005 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 250mA |
Product Range | BLM15HG Series |
DC Resistance Max | 1.1ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite: bead | Transfer Multisort Elektronik |
Ferrite Bead, Aec-Q200, 1 Kohm, 0402 | Newark Electronics |
FERRITE BEAD, AEC-Q200, 1 KOHM, 0402 | element14 |
BLM15HG 1000R 250mA 1,1R 25% | Rutronik |
Ferrite Beads Multi-Layer Power 1KOhm 25% 100MHz 0.25A 1.1Ohm DCR 0402 | Future Electronics |
Ferrite Bead, 0402 [1005 Metric], 1 kOhm, 250 mA, 1.1 Ohm, ± 25% | Avnet America |
Where can I find additional details, specifications and documents for a BLM15HG102BH1D?
Additional datasheets, footprints and schematics for BLM15HG102BH1D are listed on our Part Details page. You can also find images and similar parts to BLM15HG102BH1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM15HG102BH1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM15HG102BH1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM15HG102BH1D fall under?
The BLM15HG102BH1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM15HG102BH1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM15HG102BH1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM15HG102BH1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM15HG102BH1D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for BLM15HG102BH1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM15HG102BH1D often in real-time on the comparison pages.
What if I can't find stock of BLM15HG102BH1D?
You can fill out our help required form which you can use to request a quote for BLM15HG102BH1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.