Status: | Unknown |
---|---|
Series: | BLM03E Series |
RoHS: | Unknown |
Ferrite Case Style | 0201 [0603 Metric] |
---|---|
Impedance @ 100MHz | 50ohm |
DC Current Rating | 400mA |
Product Range | BLM03E Series |
DC Resistance Max | 0.58ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Bead | Newark Electronics |
Ferrite Bead, 0201 [0603 Metric], 50 Ohm, 400 mA, 580 Milliohm, ± 25% | Avnet America |
Where can I find additional details, specifications and documents for a BLM03EB500SH1D?
Additional datasheets, footprints and schematics for BLM03EB500SH1D are listed on our Part Details page. You can also find images and similar parts to BLM03EB500SH1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLM03EB500SH1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLM03EB500SH1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLM03EB500SH1D fall under?
The BLM03EB500SH1D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to BLM03EB500SH1D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLM03EB500SH1D you can contact the distributor directly for product support, shipping queries etc.
Is the BLM03EB500SH1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLM03EB500SH1D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BLM03EB500SH1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLM03EB500SH1D often in real-time on the comparison pages.
What if I can't find stock of BLM03EB500SH1D?
You can fill out our help required form which you can use to request a quote for BLM03EB500SH1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.