Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 10W |
Operating Frequency Min | 2.11GHz |
Operating Frequency Max | 2.17GHz |
RF Transistor Case | SOT-538 |
No. of Pins | 3Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Frequency Range | 2.11GHz to 2.17GHz |
Transistor Type | MOSFET |
LDMOS, RF, 10W, HF-2.2GHZ, SOT538A | Farnell |
Ldmos, Rf, 10W, Hf-2.2Ghz, Sot538A | Newark Electronics |
Where can I find additional details, specifications and documents for a BLF6G21-10G?
Additional datasheets, footprints and schematics for BLF6G21-10G are listed on our Part Details page. You can also find images and similar parts to BLF6G21-10G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLF6G21-10G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLF6G21-10G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLF6G21-10G fall under?
The BLF6G21-10G is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BLF6G21-10G when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLF6G21-10G you can contact the distributor directly for product support, shipping queries etc.
Is the BLF6G21-10G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLF6G21-10G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BLF6G21-10G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLF6G21-10G often in real-time on the comparison pages.
What if I can't find stock of BLF6G21-10G?
You can fill out our help required form which you can use to request a quote for BLF6G21-10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.