Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$101.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$101.70
|
7,245
in stock
|
Buy Now |
Drain Source Voltage Vds | 125V |
---|---|
Continuous Drain Current Id | 18A |
Power Dissipation Pd | 500W |
Operating Frequency Min | 400MHz |
Operating Frequency Max | 520MHz |
RF Transistor Case | SOT-262A1 |
No. of Pins | 5Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Junction Temperature Tj Max | 200°C |
On Resistance Rds(on) | 200mohm |
Operating Frequency Range | 400MHz to 520MHz |
Rds(on) Test Voltage Vgs | 10V |
Storage Temperature Max | 150°C |
Storage Temperature Min | -65°C |
Transistor Case Style | SOT-262A1 |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds | 125V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 2V |
Where can I find additional details, specifications and documents for a BLF278?
Additional datasheets, footprints and schematics for BLF278 are listed on our Part Details page. You can also find images and similar parts to BLF278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLF278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLF278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLF278 fall under?
The BLF278 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BLF278 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLF278 you can contact the distributor directly for product support, shipping queries etc.
Is the BLF278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLF278 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BLF278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLF278 often in real-time on the comparison pages.
What if I can't find stock of BLF278?
You can fill out our help required form which you can use to request a quote for BLF278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.