Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | 1A |
Power Dissipation Pd | 5W |
Operating Frequency Min | 25MHz |
Operating Frequency Max | 200MHz |
RF Transistor Case | SOT-123A |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Application Code | RFPOWMOS |
Base Number | 1 |
Capacitance Ciss Typ | 13pF |
Current Id Max | 1A |
Current Idss Max | 10µA |
Efficiency | 50% |
Gain Bandwidth ft Typ | 175MHz |
Load Power | 16W |
No. of Transistors | 1 |
Noise Figure Typ | 5.5dB |
On Resistance Rds(on) | 3.3ohm |
On State Resistance Max | 5ohm |
Operating Frequency Range | 25MHz to 200MHz |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Max | 16W |
Power Gain Gp Min | 13dB |
Pulse Current Idm | 1A |
Termination Type | Screw |
Threshold Voltage Vgs | 4.5V |
Transistor Case Style | SOT-123 |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 28V |
Voltage Vgs Rds on Measurement | 1V |
Voltage Vgs th Max | 4.5V |
Where can I find additional details, specifications and documents for a BLF242?
Additional datasheets, footprints and schematics for BLF242 are listed on our Part Details page. You can also find images and similar parts to BLF242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLF242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLF242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLF242 fall under?
The BLF242 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BLF242 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLF242 you can contact the distributor directly for product support, shipping queries etc.
Is the BLF242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLF242 have stock available?
Authorised distributors including element14 have stock available or on a lead time for BLF242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLF242 often in real-time on the comparison pages.
What if I can't find stock of BLF242?
You can fill out our help required form which you can use to request a quote for BLF242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.