Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | 3.6V |
Supply Voltage Max | 5.5V |
Signal Range Max | 30m |
Data Rate | - |
Bluetooth Class | - |
Receive Sensitivity | -91dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bluetooth Module, V4.0, -91Dbm | Newark Electronics |
BLUETOOTH MODULE, V4.0, -91DBM | element14 |
32-bit Microcontrollers - MCU | Symmetry Electronics |
Where can I find additional details, specifications and documents for a BLED112-V1C?
Additional datasheets, footprints and schematics for BLED112-V1C are listed on our Part Details page. You can also find images and similar parts to BLED112-V1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLED112-V1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLED112-V1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLED112-V1C fall under?
The BLED112-V1C is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BLED112-V1C when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLED112-V1C you can contact the distributor directly for product support, shipping queries etc.
Is the BLED112-V1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLED112-V1C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for BLED112-V1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLED112-V1C often in real-time on the comparison pages.
What if I can't find stock of BLED112-V1C?
You can fill out our help required form which you can use to request a quote for BLED112-V1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.