Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | 2Mbps |
Bluetooth Class | - |
Receive Sensitivity | -93dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BLUETOOTH MODULE, V4.0, 2MBPS | Farnell |
Bluetooth Module, V4.0, 2Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a BLE113-A-M256K?
Additional datasheets, footprints and schematics for BLE113-A-M256K are listed on our Part Details page. You can also find images and similar parts to BLE113-A-M256K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BLE113-A-M256K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BLE113-A-M256K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BLE113-A-M256K fall under?
The BLE113-A-M256K is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BLE113-A-M256K when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BLE113-A-M256K you can contact the distributor directly for product support, shipping queries etc.
Is the BLE113-A-M256K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BLE113-A-M256K have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BLE113-A-M256K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BLE113-A-M256K often in real-time on the comparison pages.
What if I can't find stock of BLE113-A-M256K?
You can fill out our help required form which you can use to request a quote for BLE113-A-M256K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.